Anatech Electronics, Inc. 160MHz SAW BPF AM160S601

Description
160MHz SAW BPF
Request a Quote
Description
160MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160MHz SAW BPF - AM160S601 - Anatech Electronics, Inc.
Garfield, NJ, United States
160MHz SAW BPF
AM160S601
160MHz SAW BPF AM160S601
160MHz SAW BPF

160MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S601
Product Name 160MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 9450 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details