Anatech Electronics, Inc.
160MHz SAW BPF
AM160S401
Description
160MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
160MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM160S401 |
|
Product Name
|
160MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
160 MHz
|
|
Bandwidth
|
19600 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
15000 kHz
View Details