Anatech Electronics, Inc. 1601 MHz Ceramic Band Pass Filter AM1601B1530

Description
1601 MHz Ceramic Band Pass Filter
Request a Quote
Description
1601 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1601 MHz Ceramic Band Pass Filter - AM1601B1530 - Anatech Electronics, Inc.
Garfield, NJ, United States
1601 MHz Ceramic Band Pass Filter
AM1601B1530
1601 MHz Ceramic Band Pass Filter AM1601B1530
1601 MHz Ceramic Band Pass Filter

1601 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1601B1530
Product Name 1601 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1602 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details