Anatech Electronics, Inc. 1601.5 MHz Ceramic Band Pass Filter AM1601B1157

Description
1601.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1601.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1601.5 MHz Ceramic Band Pass Filter - AM1601B1157 - Anatech Electronics, Inc.
Garfield, NJ, United States
1601.5 MHz Ceramic Band Pass Filter
AM1601B1157
1601.5 MHz Ceramic Band Pass Filter AM1601B1157
1601.5 MHz Ceramic Band Pass Filter for S Band applications

1601.5 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1601B1157
Product Name 1601.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1601 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details