Anatech Electronics, Inc. 1600 MHz Ceramic Band Pass Filter AM1600B991

Description
1600 MHz Ceramic Band Pass Filter
Request a Quote
Description
1600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Ceramic Band Pass Filter - AM1600B991 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Ceramic Band Pass Filter
AM1600B991
1600 MHz Ceramic Band Pass Filter AM1600B991
1600 MHz Ceramic Band Pass Filter

1600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1600B991
Product Name 1600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1600 MHz
Bandwidth 62000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details