Anatech Electronics, Inc. 1600 MHz Ceramic Band Pass Filter AM1600B1164

Description
1600 MHz Ceramic Band Pass Filter
Request a Quote
Description
1600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Ceramic Band Pass Filter - AM1600B1164 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Ceramic Band Pass Filter
AM1600B1164
1600 MHz Ceramic Band Pass Filter AM1600B1164
1600 MHz Ceramic Band Pass Filter

1600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1600B1164
Product Name 1600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1600 MHz
Bandwidth 24000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details