Anatech Electronics, Inc. 1600 MHz Ceramic Band Pass Filter AM1600B1143

Description
1600 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote
Description
1600 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Ceramic Band Pass Filter - AM1600B1143 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Ceramic Band Pass Filter
AM1600B1143
1600 MHz Ceramic Band Pass Filter AM1600B1143
1600 MHz Ceramic Band Pass Filter for S-band applications

1600 MHz Ceramic Band Pass Filter for S-band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1600B1143
Product Name 1600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1600 MHz
Bandwidth 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details