Anatech Electronics, Inc. 1587 MHz Ceramic Band Pass Filter AM1587B1166

Description
1587 MHz Ceramic Band Pass Filter
Request a Quote
Description
1587 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1587 MHz Ceramic Band Pass Filter - AM1587B1166 - Anatech Electronics, Inc.
Garfield, NJ, United States
1587 MHz Ceramic Band Pass Filter
AM1587B1166
1587 MHz Ceramic Band Pass Filter AM1587B1166
1587 MHz Ceramic Band Pass Filter

1587 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1587B1166
Product Name 1587 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1588 MHz
Bandwidth 22500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details