Anatech Electronics, Inc. 158.79 MHz Crystal Filter AM158.79CR280

Description
158.79 MHz Crystal Filter
Request a Quote
Description
158.79 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
158.79 MHz Crystal Filter - AM158.79CR280 - Anatech Electronics, Inc.
Garfield, NJ, United States
158.79 MHz Crystal Filter
AM158.79CR280
158.79 MHz Crystal Filter AM158.79CR280
158.79 MHz Crystal Filter

158.79 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM158.79CR280
Product Name 158.79 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 159 MHz
Bandwidth 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details