Anatech Electronics, Inc. 1579.5 MHz Ceramic Band Pass Filter AM1579B1510

Description
1579.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1579.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1579.5 MHz Ceramic Band Pass Filter - AM1579B1510 - Anatech Electronics, Inc.
Garfield, NJ, United States
1579.5 MHz Ceramic Band Pass Filter
AM1579B1510
1579.5 MHz Ceramic Band Pass Filter AM1579B1510
1579.5 MHz Ceramic Band Pass Filter

1579.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1579B1510
Product Name 1579.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1580 MHz
Bandwidth 34500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details