Anatech Electronics, Inc. 1575 MHz GPS RF Saw Filter AM1575S377

Description
1575 MHz GPS RF Saw Filter
Request a Quote
Description
1575 MHz GPS RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS RF Saw Filter - AM1575S377 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS RF Saw Filter
AM1575S377
1575 MHz GPS RF Saw Filter AM1575S377
1575 MHz GPS RF Saw Filter

1575 MHz GPS RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S377
Product Name 1575 MHz GPS RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5725 MHz WiFi Cavity Band Pass Filter - AB5725B769 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5725 MHz
Bandwidth 10000 kHz
View Details