Anatech Electronics, Inc. 1575 MHz GPS RF Saw Filter AM1575S360

Description
1575 MHz GPS RF Saw Filter
Request a Quote
Description
1575 MHz GPS RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS RF Saw Filter - AM1575S360 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS RF Saw Filter
AM1575S360
1575 MHz GPS RF Saw Filter AM1575S360
1575 MHz GPS RF Saw Filter

1575 MHz GPS RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S360
Product Name 1575 MHz GPS RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details