Anatech Electronics, Inc.
GPS Ceramic BPF
AM1575B356
Description
GPS Ceramic BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
GPS Ceramic BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1575B356 |
|
Product Name
|
GPS Ceramic BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
1575 MHz
|
|
Bandwidth
|
20000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2282 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
220000 kHz
View Details