Anatech Electronics, Inc. 1575 MHz Ceramic Bandpass Filter AM1575B1760

Description
1575 MHz Ceramic Bandpass Filter
Request a Quote
Description
1575 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Ceramic Bandpass Filter - AM1575B1760 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Ceramic Bandpass Filter
AM1575B1760
1575 MHz Ceramic Bandpass Filter AM1575B1760
1575 MHz Ceramic Bandpass Filter

1575 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B1760
Product Name 1575 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details