Anatech Electronics, Inc. 1575.42 MHz Ceramic Band Pass Filter AM1575B1561

Description
1575.42 MHz Ceramic Band Pass Filter
Request a Quote
Description
1575.42 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz Ceramic Band Pass Filter - AM1575B1561 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz Ceramic Band Pass Filter
AM1575B1561
1575.42 MHz Ceramic Band Pass Filter AM1575B1561
1575.42 MHz Ceramic Band Pass Filter

1575.42 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B1561
Product Name 1575.42 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details