Anatech Electronics, Inc. 1575.4 MHz Ceramic Band Pass Filter AM1575B1031

Description
1575.4 MHz Ceramic Band Pass Filter GPS applications
Request a Quote
Description
1575.4 MHz Ceramic Band Pass Filter GPS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.4 MHz Ceramic Band Pass Filter - AM1575B1031 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.4 MHz Ceramic Band Pass Filter
AM1575B1031
1575.4 MHz Ceramic Band Pass Filter AM1575B1031
1575.4 MHz Ceramic Band Pass Filter GPS applications

1575.4 MHz Ceramic Band Pass Filter GPS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B1031
Product Name 1575.4 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details