Anatech Electronics, Inc. 156 MHz Saw Filter on Evaluation Board AM156S809-E

Description
156 MHz Saw Filter on Evaluation Board
Request a Quote
Description
156 MHz Saw Filter on Evaluation Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
156 MHz Saw Filter on Evaluation Board - AM156S809-E - Anatech Electronics, Inc.
Garfield, NJ, United States
156 MHz Saw Filter on Evaluation Board
AM156S809-E
156 MHz Saw Filter on Evaluation Board AM156S809-E
156 MHz Saw Filter on Evaluation Board

156 MHz Saw Filter on Evaluation Board

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM156S809-E
Product Name 156 MHz Saw Filter on Evaluation Board
Filter Type Bandpass
Filter Design Saw Filter
Fc 156 MHz
Bandwidth 45430 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details