Anatech Electronics, Inc. 1565 MHz Ceramic Band Pass Filter AM1565B1207

Description
1565 MHz Ceramic Band Pass Filter
Request a Quote
Description
1565 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565 MHz Ceramic Band Pass Filter - AM1565B1207 - Anatech Electronics, Inc.
Garfield, NJ, United States
1565 MHz Ceramic Band Pass Filter
AM1565B1207
1565 MHz Ceramic Band Pass Filter AM1565B1207
1565 MHz Ceramic Band Pass Filter

1565 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1565B1207
Product Name 1565 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1565 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details