Anatech Electronics, Inc. 155.52 MHz Crystal Band Pass Filter AM155CR151

Description
155.52 MHz Crystal Band Pass Filter
Request a Quote
Description
155.52 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155.52 MHz Crystal Band Pass Filter - AM155CR151 - Anatech Electronics, Inc.
Garfield, NJ, United States
155.52 MHz Crystal Band Pass Filter
AM155CR151
155.52 MHz Crystal Band Pass Filter AM155CR151
155.52 MHz Crystal Band Pass Filter

155.52 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM155CR151
Product Name 155.52 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 156 MHz
Bandwidth 40 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details