Anatech Electronics, Inc. 1555 MHz Ceramic Band Pass Filter AM1555B988

Description
1555 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1555 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1555 MHz Ceramic Band Pass Filter - AM1555B988 - Anatech Electronics, Inc.
Garfield, NJ, United States
1555 MHz Ceramic Band Pass Filter
AM1555B988
1555 MHz Ceramic Band Pass Filter AM1555B988
1555 MHz Ceramic Band Pass Filter for S Band applications

1555 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1555B988
Product Name 1555 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1555 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details