Anatech Electronics, Inc. 1552.5 / 1650.75 MHz Ceramic Duplexer AM1552-1650D1195

Description
1552.5 / 1650.75 MHz Ceramic Duplexer
Request a Quote
Description
1552.5 / 1650.75 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1552.5 / 1650.75 MHz Ceramic Duplexer - AM1552-1650D1195 - Anatech Electronics, Inc.
Garfield, NJ, United States
1552.5 / 1650.75 MHz Ceramic Duplexer
AM1552-1650D1195
1552.5 / 1650.75 MHz Ceramic Duplexer AM1552-1650D1195
1552.5 / 1650.75 MHz Ceramic Duplexer

1552.5 / 1650.75 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1552-1650D1195
Product Name 1552.5 / 1650.75 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

121-243 MHz / 380-500 MHz Duplexer - AE182-440DB5375 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1526-1560 MHz / 1625-1662 MHz Cavity Duplexer - AE1543-1643DB5161 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR301 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
307-320 MHz / 455-490 MHz Duplexer - AE313-472DB5418 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details