Anatech Electronics, Inc. 2442.5 / 2557.5 MHz Cavity Duplexer AD2442-2557D470

Description
2442.5 / 2557.5 MHz Cavity Duplexer
Request a Quote
Description
2442.5 / 2557.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D470 - Anatech Electronics, Inc.
Garfield, NJ, United States
2442.5 / 2557.5 MHz Cavity Duplexer
AD2442-2557D470
2442.5 / 2557.5 MHz Cavity Duplexer AD2442-2557D470
2442.5 / 2557.5 MHz Cavity Duplexer

2442.5 / 2557.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2442-2557D470
Product Name 2442.5 / 2557.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1760-1785 MHz / 1855-1880 MHz Cavity Duplexer - AE1772-1867DB2018 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
925-960 MHz / 1805-1910 MHz Cavity Duplexer - AD942-1857D1034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR319 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
2365-2435 MHz / 2445-2495 MHz Cavity Duplexer - AE2400-2470D489 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details