Anatech Electronics, Inc. 155.3875 MHz Crystal Band Pass Filter AM155.3875CR313

Description
155.3875 MHz Crystal Band Pass Filter
Request a Quote
Description
155.3875 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155.3875 MHz Crystal Band Pass Filter - AM155.3875CR313 - Anatech Electronics, Inc.
Garfield, NJ, United States
155.3875 MHz Crystal Band Pass Filter
AM155.3875CR313
155.3875 MHz Crystal Band Pass Filter AM155.3875CR313
155.3875 MHz Crystal Band Pass Filter

155.3875 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM155.3875CR313
Product Name 155.3875 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 155 MHz
Bandwidth 12500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details