Anatech Electronics, Inc.
1542 MHz RF Saw Filter
AM1542S1081
Description
1542 MHz RF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1542 MHz RF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1542S1081 |
|
Product Name
|
1542 MHz RF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1542 MHz
|
|
Bandwidth
|
35000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2412 MHz
Bandwidth
11000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3825 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1792 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details