Anatech Electronics, Inc. 1542 MHz Balanced RF Saw Filter AM1542S1079

Description
1542 MHz Balanced RF Saw Filter
Request a Quote
Description
1542 MHz Balanced RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Balanced RF Saw Filter - AM1542S1079 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Balanced RF Saw Filter
AM1542S1079
1542 MHz Balanced RF Saw Filter AM1542S1079
1542 MHz Balanced RF Saw Filter

1542 MHz Balanced RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1542S1079
Product Name 1542 MHz Balanced RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details