Anatech Electronics, Inc. 1542 MHz Ceramic Band Pass Filter AM1542B1440

Description
1542 MHz Ceramic Band Pass Filter
Request a Quote
Description
1542 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Ceramic Band Pass Filter - AM1542B1440 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Ceramic Band Pass Filter
AM1542B1440
1542 MHz Ceramic Band Pass Filter AM1542B1440
1542 MHz Ceramic Band Pass Filter

1542 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1542B1440
Product Name 1542 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details