Anatech Electronics, Inc. 1542 MHz Ceramic Band Pass Filter AM1542B1438

Description
1542 MHz Ceramic Band Pass Filter
Request a Quote
Description
1542 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Ceramic Band Pass Filter - AM1542B1438 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Ceramic Band Pass Filter
AM1542B1438
1542 MHz Ceramic Band Pass Filter AM1542B1438
1542 MHz Ceramic Band Pass Filter

1542 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1542B1438
Product Name 1542 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details