Anatech Electronics, Inc. 1535 MHz Ceramic Band Pass Filter AM1535B1398

Description
1535 MHz Ceramic Band Pass Filter
Request a Quote
Description
1535 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1535 MHz Ceramic Band Pass Filter - AM1535B1398 - Anatech Electronics, Inc.
Garfield, NJ, United States
1535 MHz Ceramic Band Pass Filter
AM1535B1398
1535 MHz Ceramic Band Pass Filter AM1535B1398
1535 MHz Ceramic Band Pass Filter

1535 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1535B1398
Product Name 1535 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1535 MHz
Bandwidth 160000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details