Anatech Electronics, Inc. 1503 MHz RF SAW Band Pass Filter AM1503S829

Description
1503 MHz RF SAW Band Pass Filter
Request a Quote
Description
1503 MHz RF SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1503 MHz RF SAW Band Pass Filter - AM1503S829 - Anatech Electronics, Inc.
Garfield, NJ, United States
1503 MHz RF SAW Band Pass Filter
AM1503S829
1503 MHz RF SAW Band Pass Filter AM1503S829
1503 MHz RF SAW Band Pass Filter

1503 MHz RF SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1503S829
Product Name 1503 MHz RF SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1503 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details