Anatech Electronics, Inc. 1500 MHz Ceramic Band Pass Filter AM1500B1130

Description
1500 MHz Ceramic Band Pass Filter
Request a Quote
Description
1500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Ceramic Band Pass Filter - AM1500B1130 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Ceramic Band Pass Filter
AM1500B1130
1500 MHz Ceramic Band Pass Filter AM1500B1130
1500 MHz Ceramic Band Pass Filter

1500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1500B1130
Product Name 1500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1500 MHz
Bandwidth 480000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details