Anatech Electronics, Inc. 1488 MHz Ceramic Band Pass Filter AM1488B1288

Description
1488 MHz Ceramic Band Pass Filter
Request a Quote
Description
1488 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1488 MHz Ceramic Band Pass Filter - AM1488B1288 - Anatech Electronics, Inc.
Garfield, NJ, United States
1488 MHz Ceramic Band Pass Filter
AM1488B1288
1488 MHz Ceramic Band Pass Filter AM1488B1288
1488 MHz Ceramic Band Pass Filter

1488 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1488B1288
Product Name 1488 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1488 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details