Anatech Electronics, Inc.
174.0 MHz IF SAW Filter
AM147S722
Description
174.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
174.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM147S722 |
|
Product Name
|
174.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
174 MHz
|
|
Bandwidth
|
10500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14625 MHz
Bandwidth
1.75E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1415 MHz
Bandwidth
40000 kHz
View Details