Anatech Electronics, Inc. 1460 MHz Ceramic Band Pass Filter AM1460B1309

Description
1460 MHz Ceramic Band Pass Filter
Request a Quote
Description
1460 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1460 MHz Ceramic Band Pass Filter - AM1460B1309 - Anatech Electronics, Inc.
Garfield, NJ, United States
1460 MHz Ceramic Band Pass Filter
AM1460B1309
1460 MHz Ceramic Band Pass Filter AM1460B1309
1460 MHz Ceramic Band Pass Filter

1460 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1460B1309
Product Name 1460 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1460 MHz
Bandwidth 36000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details