Anatech Electronics, Inc. 1455.4 MHz / 1503.4 MHz Ceramic Duplexer AM1455-1503D1089

Description
1455.4 MHz / 1503.4 MHz Ceramic Duplexer
Request a Quote
Description
1455.4 MHz / 1503.4 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1455.4 MHz / 1503.4 MHz Ceramic Duplexer - AM1455-1503D1089 - Anatech Electronics, Inc.
Garfield, NJ, United States
1455.4 MHz / 1503.4 MHz Ceramic Duplexer
AM1455-1503D1089
1455.4 MHz / 1503.4 MHz Ceramic Duplexer AM1455-1503D1089
1455.4 MHz / 1503.4 MHz Ceramic Duplexer

1455.4 MHz / 1503.4 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1455-1503D1089
Product Name 1455.4 MHz / 1503.4 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR308 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
200-470 MHz / 530-3000 MHz Diplexer - AE470-530DP5437 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
View Details
406-414 MHz / 434-442 MHz Cavity Duplexer - AD410-438D383 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details