Anatech Electronics, Inc. 138 MHz / 141 MHz LC Duplexer AE138-141LDB5541

Description
138 MHz / 141 MHz LC Duplexer
Request a Quote
Description
138 MHz / 141 MHz LC Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
138 MHz / 141 MHz LC Duplexer - AE138-141LDB5541 - Anatech Electronics, Inc.
Garfield, NJ, United States
138 MHz / 141 MHz LC Duplexer
AE138-141LDB5541
138 MHz / 141 MHz LC Duplexer AE138-141LDB5541
138 MHz / 141 MHz LC Duplexer

138 MHz / 141 MHz LC Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE138-141LDB5541
Product Name 138 MHz / 141 MHz LC Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

697-708 MHz / 717-728 MHz Cavity Duplexer - AD722-702D456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
890-909/935-954 MHz Cavity Duplexer - AD899-944D281 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details
1920-1980 MHz, 2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2380-2420 / 2440-2480 MHz Cavity Duplexer - AD2400-2460D358 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 16 dB
View Details