Anatech Electronics, Inc. 1440 MHz Ceramic Band Pass Filter AM1440B987

Description
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast
Request a Quote
Description
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1440 MHz Ceramic Band Pass Filter - AM1440B987 - Anatech Electronics, Inc.
Garfield, NJ, United States
1440 MHz Ceramic Band Pass Filter
AM1440B987
1440 MHz Ceramic Band Pass Filter AM1440B987
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast

1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1440B987
Product Name 1440 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1440 MHz
Bandwidth 310000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details