Anatech Electronics, Inc. 1440 MHz Ceramic Band Pass AM1440B1286

Description
1440 MHz Ceramic Band Pass
Request a Quote
Description
1440 MHz Ceramic Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1440 MHz Ceramic Band Pass - AM1440B1286 - Anatech Electronics, Inc.
Garfield, NJ, United States
1440 MHz Ceramic Band Pass
AM1440B1286
1440 MHz Ceramic Band Pass AM1440B1286
1440 MHz Ceramic Band Pass

1440 MHz Ceramic Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1440B1286
Product Name 1440 MHz Ceramic Band Pass
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1440 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details