Anatech Electronics, Inc. 144.456 MHz Crystal Band Pass Filter AM144.456CR312

Description
144.456 MHz Crystal Band Pass Filter
Request a Quote
Description
144.456 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
144.456 MHz Crystal Band Pass Filter - AM144.456CR312 - Anatech Electronics, Inc.
Garfield, NJ, United States
144.456 MHz Crystal Band Pass Filter
AM144.456CR312
144.456 MHz Crystal Band Pass Filter AM144.456CR312
144.456 MHz Crystal Band Pass Filter

144.456 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM144.456CR312
Product Name 144.456 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 144 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details