Anatech Electronics, Inc. 1422.5 MHz Connectorized Ceramic Band Pass Filter AM1422B1643-C

Description
1422.5 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1422.5 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1422.5 MHz Connectorized Ceramic Band Pass Filter - AM1422B1643-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1422.5 MHz Connectorized Ceramic Band Pass Filter
AM1422B1643-C
1422.5 MHz Connectorized Ceramic Band Pass Filter AM1422B1643-C
1422.5 MHz Connectorized Ceramic Band Pass Filter

1422.5 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1422B1643-C
Product Name 1422.5 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1422 MHz
Bandwidth 55000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details