Anatech Electronics, Inc. Low-Loss 140MHz IF SAW Filter AM140S708

Description
Low-Loss 140MHz IF SAW Filter
Request a Quote
Description
Low-Loss 140MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 140MHz IF SAW Filter - AM140S708 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 140MHz IF SAW Filter
AM140S708
Low-Loss 140MHz IF SAW Filter AM140S708
Low-Loss 140MHz IF SAW Filter

Low-Loss 140MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S708
Product Name Low-Loss 140MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 9300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details