Anatech Electronics, Inc. 140 MHz IF Saw Filter 25 MHz Bandwidth AM140S614

Description
140 MHz IF Saw Filter 25 MHz Bandwidth
Request a Quote
Description
140 MHz IF Saw Filter 25 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz IF Saw Filter 25 MHz Bandwidth - AM140S614 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz IF Saw Filter 25 MHz Bandwidth
AM140S614
140 MHz IF Saw Filter 25 MHz Bandwidth AM140S614
140 MHz IF Saw Filter 25 MHz Bandwidth

140 MHz IF Saw Filter 25 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S614
Product Name 140 MHz IF Saw Filter 25 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 24800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details