Anatech Electronics, Inc. 140 MHz IF Saw Filter 15 MHz Bandwidth AM140S612

Description
140 MHz IF Saw Filter 15 MHz Bandwidth
Request a Quote
Description
140 MHz IF Saw Filter 15 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz IF Saw Filter 15 MHz Bandwidth - AM140S612 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz IF Saw Filter 15 MHz Bandwidth
AM140S612
140 MHz IF Saw Filter 15 MHz Bandwidth AM140S612
140 MHz IF Saw Filter 15 MHz Bandwidth

140 MHz IF Saw Filter 15 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S612
Product Name 140 MHz IF Saw Filter 15 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 14800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details