Anatech Electronics, Inc. 140 MHz IF Saw Filter 5 MHz Bandwidth AM140S610

Description
140 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
140 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz IF Saw Filter 5 MHz Bandwidth - AM140S610 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz IF Saw Filter 5 MHz Bandwidth
AM140S610
140 MHz IF Saw Filter 5 MHz Bandwidth AM140S610
140 MHz IF Saw Filter 5 MHz Bandwidth

140 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S610
Product Name 140 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details