Anatech Electronics, Inc. 140 MHz Low Loss IF Saw Filter AM140S415

Description
140 MHz Low Loss IF Saw Filter
Request a Quote
Description
140 MHz Low Loss IF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz Low Loss IF Saw Filter - AM140S415 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz Low Loss IF Saw Filter
AM140S415
140 MHz Low Loss IF Saw Filter AM140S415
140 MHz Low Loss IF Saw Filter

140 MHz Low Loss IF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S415
Product Name 140 MHz Low Loss IF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 28000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details