Anatech Electronics, Inc.
140MHz SAW BPF
AM140S372
Description
140MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
140MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM140S372 |
|
Product Name
|
140MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
140 MHz
|
|
Bandwidth
|
20300 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5180 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
2.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2467 MHz
Bandwidth
12000 kHz
View Details