Anatech Electronics, Inc. 140MHz SAW BPF AM140S370

Description
140MHz SAW BPF
Request a Quote
Description
140MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140MHz SAW BPF - AM140S370 - Anatech Electronics, Inc.
Garfield, NJ, United States
140MHz SAW BPF
AM140S370
140MHz SAW BPF AM140S370
140MHz SAW BPF

140MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S370
Product Name 140MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 2550 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details