Anatech Electronics, Inc. 1415 MHz Ceramic Band Pass Filter AM1400B992

Description
1415 MHz Ceramic Band Pass Filter
Request a Quote
Description
1415 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1415 MHz Ceramic Band Pass Filter - AM1400B992 - Anatech Electronics, Inc.
Garfield, NJ, United States
1415 MHz Ceramic Band Pass Filter
AM1400B992
1415 MHz Ceramic Band Pass Filter AM1400B992
1415 MHz Ceramic Band Pass Filter

1415 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1400B992
Product Name 1415 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1415 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details