Anatech Electronics, Inc. 139 MHz Wireless, Saw Filter AM139S609

Description
139 MHz Wireless, Saw Filter
Request a Quote
Description
139 MHz Wireless, Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
139 MHz Wireless, Saw Filter - AM139S609 - Anatech Electronics, Inc.
Garfield, NJ, United States
139 MHz Wireless, Saw Filter
AM139S609
139 MHz Wireless, Saw Filter AM139S609
139 MHz Wireless, Saw Filter

139 MHz Wireless, Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM139S609
Product Name 139 MHz Wireless, Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 139 MHz
Bandwidth 1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details