Anatech Electronics, Inc. 1390 MHz Ceramic Band Pass Filter AM1390B1340

Description
1390 MHz Ceramic Band Pass Filter
Request a Quote
Description
1390 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1390 MHz Ceramic Band Pass Filter - AM1390B1340 - Anatech Electronics, Inc.
Garfield, NJ, United States
1390 MHz Ceramic Band Pass Filter
AM1390B1340
1390 MHz Ceramic Band Pass Filter AM1390B1340
1390 MHz Ceramic Band Pass Filter

1390 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1390B1340
Product Name 1390 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1390 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details