Anatech Electronics, Inc. 1385 MHz Ceramic Band Pass Filter AM1385B1471

Description
1385 MHz Ceramic Band Pass Filter
Request a Quote
Description
1385 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1385 MHz Ceramic Band Pass Filter - AM1385B1471 - Anatech Electronics, Inc.
Garfield, NJ, United States
1385 MHz Ceramic Band Pass Filter
AM1385B1471
1385 MHz Ceramic Band Pass Filter AM1385B1471
1385 MHz Ceramic Band Pass Filter

1385 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1385B1471
Product Name 1385 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1385 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details